EN
  • EN
  • DE

JRC7660

Part No JRC7660
Manufacturer New Japan Radio
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1002234-JRC7660
Categories OEM Parts(J-L)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JRC7660 CAD Model

Description

The New Japan Radio JRC7660 is a CMOS voltage converter designed to efficiently convert a positive input voltage to a negative output voltage. This integrated circuit, manufactured by New Japan Radio (NJR), is commonly used in applications requiring a negative voltage rail from a positive supply, such as operational amplifiers, data acquisition systems, and various analog circuits. It features low power consumption and high conversion efficiency, making it suitable for battery-powered and portable devices.

Applications

  • Negative voltage generation: Used to generate a negative voltage rail from a positive supply.
  • Operational amplifier circuits: Employed in operational amplifier circuits requiring a negative supply.
  • Data acquisition systems: Utilized in data acquisition systems for analog signal processing.
  • Battery-powered devices: Used in battery-powered devices requiring a negative voltage rail.
  • Portable devices: Applied in portable devices such as handheld instruments and audio equipment.

Features

  • CMOS voltage converter: Converts a positive input voltage to a negative output voltage using CMOS technology.
  • High conversion efficiency: Offers high conversion efficiency, minimizing power loss.
  • Low power consumption: Features low power consumption, making it suitable for battery-powered applications.
  • Wide input voltage range: Designed to operate over a wide input voltage range.
  • Adjustable output voltage: Provides an adjustable output voltage through external components.
  • Small package: Available in a compact package for space-saving designs.

Benefits

  • Efficient voltage conversion: Provides efficient voltage conversion from positive to negative voltage.
  • Low power consumption: Reduces power consumption, extending battery life in portable devices.
  • Flexible voltage regulation: Allows for flexible voltage regulation with an adjustable output voltage.
  • Simplified circuit design: Simplifies circuit design with its integrated functionality and easy interfacing.
  • Reliable performance: Offers reliable performance in various operating conditions.

Additional Details

The New Japan Radio JRC7660 voltage converter is manufactured using high-quality materials and processes to ensure reliability and performance. It complies with RoHS standards, making it environmentally friendly. The IC is designed to operate over a wide temperature range, ensuring stable performance in various operating conditions. Proper handling and storage are recommended to maintain the integrity of the component. The voltage converter is available in a small surface-mount package for easy integration into electronic circuits.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1981 $50.5155
620+ $0.1625 $100.7500
955+ $0.1575 $150.4125
1,315+ $0.1524 $200.4060
1,700+ $0.1473 $250.4100
2,275+ $0.1321 $300.5275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,960 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess