EN
  • EN
  • DE

NJG1690MD7 TE1

Part No NJG1690MD7 TE1
Manufacturer New Japan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832521-NJG1690MD7 TE1
Ultra Librarian 3D Model Ultra Librarian NJG1690MD7 TE1 CAD Model

Description

The NJG1690MD7 TE1 is a SPDT switch manufactured by New Japan Radio. This switch is designed to be used in a variety of RF applications where a single input signal needs to be switched between two output paths with minimal signal loss and high isolation.

Applications

  • Mobile Communications Systems
  • Wireless LAN (WLAN)
  • Bluetooth Devices
  • RF Front-End Modules
  • ISM Band Applications

Features

  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • High Isolation: Prevents signal leakage between the input and output ports when the switch is in the OFF state.
  • SPDT Configuration: Single-Pole Double-Throw, allowing for versatile signal routing.
  • Small Package Size: Suitable for compact designs.
  • High-Frequency Performance: Optimised for performance in RF applications.

Benefits

  • Improved Signal Quality: Low insertion loss and high isolation contribute to improved signal integrity.
  • Enhanced System Performance: Efficient signal routing and minimal signal loss lead to better overall system performance.
  • Versatile Design: SPDT configuration allows for flexible circuit design and signal management.
  • Compact Integration: Small package enables use in space-constrained applications.
  • Reliable Switching: Designed for consistent and dependable performance in demanding applications.

Additional Details

The NJG1690MD7 TE1 switch typically operates with a positive control voltage to switch between the two output paths. It's important to consult the datasheet for the recommended voltage levels and operating conditions to ensure optimal performance and prevent damage to the device. The device's performance characteristics are typically specified over a particular frequency range, so designers should verify that the device meets their application requirements. The small package size enables its use in compact, portable devices. The specific details of the package will be in the datasheet.

The NJG1690MD7 TE1 helps to improve the overall efficiency and performance of wireless communication devices. Its low insertion loss and high isolation characteristics are critical for maintaining signal integrity in sensitive RF circuits. Proper impedance matching and layout techniques are important for maximizing the performance of the switch. Consult the datasheet for all specifications.

You May Also Be Interested in

FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7748 $62.0724
30+ $3.9178 $117.5340
46+ $3.7953 $174.5838
63+ $3.6729 $231.3927
82+ $3.5505 $291.1410
109+ $3.1832 $346.9688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess