EN
  • EN
  • DE

NJM2162

Part No NJM2162
Manufacturer New Japan Radio
Description J-FET INPUT OPERATIONAL AMPLIFIER    
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer New Japan Radio
Win Source Part Number 1231258-NJM2162
Manufacturer Homepage www.njr.co.jp/index_e.htm
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NJM2162 CAD Model

Description

The NJM2162 is a dual operational amplifier from New Japan Radio (NJR) designed for audio and general-purpose applications. It features low noise and low distortion, making it suitable for high-fidelity audio amplification and signal processing. The NJM2162 provides stable performance over a wide range of operating conditions and is commonly used in audio preamplifiers, active filters, and line drivers.

Applications:

  • Audio Preamplifiers: Used to amplify weak audio signals with minimal noise and distortion.
  • Active Filters: Implemented in audio and signal processing circuits for filtering specific frequencies.
  • Line Drivers: Drives audio signals over long distances with minimal signal degradation.
  • Equalizers: Used in audio equalizers to adjust the frequency response of audio signals.
  • Headphone Amplifiers: Amplifies audio signals for headphones with low distortion and noise.

Features:

  • Low Noise: Minimizes unwanted noise in audio and signal processing applications.
  • Low Distortion: Ensures high-fidelity signal amplification.
  • High Open-Loop Gain: Provides high amplification for various applications.
  • Wide Bandwidth: Supports a wide range of audio frequencies.
  • Dual Operational Amplifier: Contains two independent op-amps in a single package.

Benefits:

  • Improved Audio Quality: Low noise and distortion result in clearer and more accurate audio reproduction.
  • Enhanced Signal Processing: High open-loop gain and wide bandwidth enable precise signal processing.
  • Simplified Circuit Design: Dual op-amp configuration reduces component count and board space.
  • Stable Performance: Provides consistent performance over a wide range of operating conditions.
  • Versatile Application: Suitable for a variety of audio and general-purpose applications.

The NJM2162's low noise and distortion characteristics are critical for achieving high-quality audio amplification. The high open-loop gain allows for precise signal processing and amplification in various circuit configurations. The wide bandwidth ensures that the amplifier can handle a broad range of audio frequencies without significant signal degradation. The dual operational amplifier configuration allows designers to implement two independent amplification stages in a single IC package, reducing component count and saving valuable board space. Its stable performance ensures consistent operation across a wide range of temperatures and supply voltages. The NJM2162 is typically available in DIP or SOIC packages, making it easy to integrate into both through-hole and surface-mount circuit boards. With its combination of low noise, low distortion, and stable performance, the NJM2162 is an excellent choice for audio preamplifiers, active filters, line drivers, and other applications where high-fidelity signal amplification is required.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess