EN
  • EN
  • DE

NJM2370U36-TE1

Part No NJM2370U36-TE1
Manufacturer New Japan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832539-NJM2370U36-TE1
Series *
Package Bulk
Product Status Active
Ultra Librarian 3D Model Ultra Librarian NJM2370U36-TE1 CAD Model

Description

The NJM2370U36-TE1 is a step-down switching regulator manufactured by New Japan Radio (NJR). This regulator is designed to efficiently convert a higher input voltage to a regulated 3.6V output voltage. It is suitable for various power management applications, particularly those requiring a stable 3.6V supply from a wider input voltage range. Its compact size and integrated features make it ideal for space-constrained applications.

Applications

  • Microcontroller Power Supplies
  • Portable Devices
  • Battery Chargers
  • Power Supplies for Sensors
  • Point-of-Load Regulation

Features

  • Fixed 3.6V Output: Provides a stable and regulated 3.6V output voltage.
  • High Efficiency: Designed for high efficiency to minimize power loss and heat generation.
  • Wide Input Voltage Range: Operates from a wide input voltage range, accommodating various power sources.
  • Internal Switching MOSFET: Integrated switching MOSFET simplifies the design and reduces external component count.
  • Current Limit Protection: Built-in current limit protection prevents damage from overcurrent conditions.
  • Thermal Shutdown Protection: Thermal shutdown protection safeguards the regulator from overheating.
  • Small Package: Available in a compact surface-mount package for space-saving PCB designs.

Benefits

  • Stable 3.6V Supply: Provides a consistent and reliable 3.6V power supply for sensitive electronic components.
  • Extended Battery Life: High efficiency leads to longer battery life in portable devices.
  • Reduced Heat Dissipation: Lower power loss reduces heat generation, improving system reliability.
  • Simplified Design: Integrated MOSFET and protection features simplify circuit design and reduce component count.
  • Reliable Operation: Overcurrent and thermal shutdown protection ensure reliable operation under various conditions.

Additional Details

The NJM2370U36-TE1 is typically supplied in a surface-mount package. The 'U36' designation indicates a fixed 3.6V output voltage. The 'TE1' suffix indicates tape and reel packaging. It's essential to consult the datasheet for detailed electrical specifications, application notes, and recommended external components, such as inductors and capacitors. Proper PCB layout is crucial for minimizing EMI and ensuring stable operation. Low ESR capacitors should be used for input and output filtering to reduce ripple and noise. The internal compensation network is designed for stable operation with typical external component values. The regulator provides a cost-effective and efficient solution for generating a stable 3.6V supply in various electronic devices.

You May Also Be Interested in

Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6179 $58.7005
230+ $0.5070 $116.6100
355+ $0.4913 $174.4115
490+ $0.4754 $232.9460
630+ $0.4596 $289.5480
845+ $0.4120 $348.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,865 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess