EN
  • EN
  • DE

NJM2842DL3-012-TE2

Part No NJM2842DL3-012-TE2
Manufacturer New Japan Radio
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1112748-NJM2842DL3-012-TE2
Categories Custom Parts
Manufacturer New Japan Radio
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJM2842DL3-012-TE2 CAD Model

Description

The NJM2842DL3-012-TE2 is a low dropout (LDO) regulator manufactured by New Japan Radio (NJR). It is designed to provide a stable, regulated output voltage from a higher input voltage with a minimal voltage difference, making it ideal for battery-powered and low-voltage applications.

Applications

  • Battery-Powered Devices: Regulating voltage for microcontrollers, sensors, and other components in portable devices.
  • Post-Regulation for Switching Regulators: Providing a clean and stable voltage after a switching regulator stage.
  • Microcontroller Power Supplies: Powering microcontrollers in embedded systems.
  • Sensor Power Supplies: Providing a stable and noise-free power supply for sensitive sensors.

Features

  • Low Dropout Voltage: Operates with a very small voltage difference between input and output, maximizing efficiency.
  • Low Quiescent Current: Low quiescent current consumption extends battery life in portable applications.
  • Overcurrent Protection: Protects the regulator and the load from overcurrent conditions.
  • Thermal Shutdown: Thermal shutdown protection prevents overheating and damage to the regulator.
  • Fixed Output Voltage: Provides a fixed output voltage of 1.2V.
  • Small Package Size: Available in a small surface-mount package for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current extends battery life in portable devices.
  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring proper operation of connected devices.
  • Enhanced System Protection: Overcurrent and thermal shutdown protection enhance system reliability.
  • Simplified Design: Fixed output voltage simplifies circuit design.

Technical Specifications (Typical)

  • Input Voltage Range: Specified input voltage range within which the regulator can operate.
  • Output Voltage: Fixed output voltage of 1.2V.
  • Dropout Voltage: Dropout voltage at a specified output current.
  • Quiescent Current: Quiescent current consumption.
  • Output Current: Maximum output current the regulator can deliver.

The NJM2842DL3-012-TE2 is a reliable and efficient LDO regulator suitable for various low-voltage and battery-powered applications where stable voltage regulation and low power consumption are critical.

You May Also Be Interested in

NXP / Nexperia
Specialty Telecom Circuit PDIP16
Lowest to $1.9589
Renesas Electronics America
IC BUS SWITCH 1 X 1:1 14SOIC / Bus Switch 1 x 1:1 14-SOIC
Need more? Email Us
QSI
Need more? Email Us
Rockwell
French Electronic Distributor since 1988
Need more? Email Us
Chilisin
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 300MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Lowest to $0.3927
NEC
Lowest to $0.6537
Renesas Electronics America
RD12MW-T1B-AT - ZENER DIODES 200 / Clamp Ipp Tvs Diode Surface Mount SC-59
Need more? Email Us
Richtek USA Inc.
Synchronous Buck Dr.MOS Power Stage
Lowest to $4.8972

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess