EN
  • EN
  • DE

NJM2878KF1-47-TE3

Part No NJM2878KF1-47-TE3
Manufacturer New Japan Radio
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978022-NJM2878KF1-47-TE3
Categories OEM Parts(M-N)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJM2878KF1-47-TE3 CAD Model

Description

The NJM2878 is a 4.7V output, low saturation voltage regulator manufactured by New Japan Radio (NJR). This regulator is designed for use in various electronic devices requiring a stable and efficient power supply.

Applications:

  • Power supplies for portable devices: Such as smartphones, tablets, and digital cameras.
  • Voltage regulation in audio equipment: Ensuring stable power for audio amplifiers and signal processing circuits.
  • Microcontroller power: Provides regulated power to microcontrollers in embedded systems.
  • Point of load (POL) regulation: Used in distributed power systems to provide local regulation at the point of load.
  • Battery-powered devices: Efficient voltage regulation in devices powered by batteries.

Features:

  • Low saturation voltage: This feature enables efficient operation even with low input voltage.
  • High output voltage accuracy: Provides stable and precise output voltage.
  • Overcurrent protection: Protects the regulator from damage due to excessive output current.
  • Thermal shutdown protection: Protects the regulator from overheating.
  • Small package size: Allows for compact designs and easy integration into various devices.
  • Low quiescent current: Minimizes power consumption when the regulator is in standby mode.

Benefits:

  • Improved efficiency: Low saturation voltage reduces power loss and improves overall efficiency.
  • Enhanced stability: High output voltage accuracy ensures stable performance of the connected device.
  • Increased reliability: Overcurrent and thermal shutdown protection prevent damage to the regulator and connected device.
  • Extended battery life: Low quiescent current minimizes power consumption and extends battery life in portable devices.
  • Compact design: Small package size allows for integration into space-constrained applications.

Additional Details:The NJM2878KF1-47-TE3 is available in a small surface mount package. It's designed to provide a stable 4.7V output voltage with a minimal dropout voltage, making it ideal for applications where input voltage may fluctuate. The internal protection features safeguard against common issues and ensure a long lifespan. This regulator is well-suited for a variety of portable and embedded systems needing efficient and reliable voltage regulation.

You May Also Be Interested in

Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Fairchild/ON Semiconductor
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess