EN
  • EN
  • DE

NJM386B

Part No NJM386B
Manufacturer New Japan Radio
Description LOW VOLTAGE AUDIO POWER AMPLIFIER 
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer New Japan Radio
Win Source Part Number 1231368-NJM386B
Manufacturer Homepage www.njr.co.jp/index_e.htm
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJM386B CAD Model

Description

The NJM386B is a low-voltage audio power amplifier manufactured by New Japan Radio (NJR). It's designed for battery-powered applications and provides a moderate level of audio amplification. This amplifier is commonly used in portable audio devices, toys, and other low-power audio applications.

Applications:

  • Portable Audio Devices: Amplifying audio signals in radios, MP3 players, and other portable devices.
  • Toys: Driving small speakers in toys and electronic games.
  • Intercom Systems: Amplifying voice signals in intercom systems.
  • Line Drivers: Driving audio signals over short distances.
  • Small Audio Amplifiers: General purpose audio amplification.

Features:

  • Low Voltage Operation: Operates from a low voltage supply (e.g., 4V to 12V).
  • Low Quiescent Current: Minimizes power consumption when idle.
  • Adjustable Gain: Gain can be adjusted with an external resistor.
  • Minimum External Components: Requires few external components for operation.

Benefits:

  • Long Battery Life: Low power consumption extends battery life in portable applications.
  • Simple Circuit Design: Easy to design and implement.
  • Compact Size: Small package size for space-constrained applications.

Additional Details:

The NJM386B datasheet specifies its output power capability, voltage gain, quiescent current, and input impedance. The device typically requires a coupling capacitor at the output to block DC voltage from the speaker. A feedback resistor is used to set the gain of the amplifier. Proper heat sinking may be required for higher output power levels. The amplifier's performance characteristics are typically optimized for battery-powered applications, providing a good balance between power consumption and output power.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5082 $58.4430
280+ $0.4181 $117.0680
430+ $0.4043 $173.8490
590+ $0.3915 $230.9850
765+ $0.3788 $289.7820
1,025+ $0.3396 $348.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess