EN
  • EN
  • DE

NJM4052BV

Part No NJM4052BV
Manufacturer New Japan Radio
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1213226-NJM4052BV
Categories Custom Parts
Manufacturer New Japan Radio
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJM4052BV CAD Model

Description

The NJM4052BV is a dual operational amplifier manufactured by New Japan Radio (NJR). It is designed for a wide range of analog applications, offering low noise and low distortion characteristics, making it suitable for audio and instrumentation applications. This amplifier operates with a wide supply voltage range and features internal phase compensation for stable operation in various circuit configurations.

Applications:

  • Audio preamplifiers
  • Active filters
  • Instrumentation amplifiers
  • Signal conditioning circuits
  • Voltage followers

Features:

  • Dual operational amplifier in a single package
  • Low noise performance
  • Low distortion
  • Wide supply voltage range
  • Internal phase compensation
  • Short-circuit protection
  • High open-loop gain
  • Low input bias current
  • Low input offset voltage
  • Available in a DIP or SOP package

Benefits:

  • Cost-effective solution for dual op-amp applications
  • High-quality audio amplification due to low noise and distortion
  • Stable operation with internal phase compensation
  • Protection against short circuits
  • Versatile use in various analog circuit designs
  • Easy integration with standard breadboards and PCBs

Additional Details:

The NJM4052BV operational amplifier is commonly used in audio equipment, test and measurement instruments, and industrial control systems. Its low noise characteristics make it particularly well-suited for amplifying low-level signals without introducing significant noise. The amplifier's wide supply voltage range allows it to be used in a variety of applications with different power requirements. It is available in both DIP and SOP packages, offering flexibility in terms of mounting and board layout. The internal phase compensation ensures stable operation even with capacitive loads.

You May Also Be Interested in

Rockwell
French Electronic Distributor since 1988
Need more? Email Us
TE Connectivity
Need more? Email Us
Raltron Electronics Corporation
CRYSTAL 24.0000MHZ 10PF SMD / 24 MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Lowest to $0.0773
Texas Instruments
NVDC I2C Battery Buck-Boost Charge Controller with System Power Monitor & Processor Hot Monitor 32-QFN -40 to 85
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 200Mbps 8-UDFN (1.6x1.2)
Lowest to $1.8209
NEC
Lowest to $0.6537
NXP / Nexperia
44.7 A 20 V 0.016 Ohm N-channel Si Power Mosfet
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 1 X 1:1 14SOIC / Bus Switch 1 x 1:1 14-SOIC
Need more? Email Us
Omega Engineering
Pressure Xdcr, 10 PSI, Diff, Current;
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess