EN
  • EN
  • DE

NJM4565DB

Part No NJM4565DB
Manufacturer New Japan Radio
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1038740-NJM4565DB
Categories OEM Parts(M-N)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJM4565DB CAD Model

Description

The NJM4565DB is a dual operational amplifier (op-amp) from New Japan Radio (NJR). It's designed for high-performance audio and general-purpose applications. This op-amp provides low noise, high gain, and excellent input characteristics, making it suitable for a wide range of analog signal processing tasks.

Applications:

  • Audio Amplifiers: Used as a preamplifier or in tone control circuits in audio amplifiers.
  • Active Filters: Employed in active filter designs for audio or signal processing applications.
  • Instrumentation Amplifiers: Can be configured as an instrumentation amplifier for precise signal amplification.
  • Voltage Followers: Used as voltage followers or buffers to isolate circuit stages.
  • Signal Conditioners: Implemented in signal conditioning circuits to amplify or filter signals from sensors or transducers.

Features:

  • Dual Operational Amplifier: Contains two independent op-amps in a single package.
  • Low Noise: Exhibits low input noise voltage, making it suitable for sensitive signal amplification.
  • High Gain: Offers high open-loop voltage gain.
  • Wide Bandwidth: Features a wide bandwidth for amplifying signals over a broad frequency range.
  • Low Distortion: Provides low total harmonic distortion (THD) for accurate signal reproduction.
  • Short Circuit Protection: Includes short-circuit protection to prevent damage in case of output shorts.

Benefits:

  • Improved Audio Quality: Delivers high-fidelity audio amplification with low noise and distortion.
  • Versatile Applications: Can be used in a wide range of audio and general-purpose applications.
  • Simplified Circuit Design: Dual op-amp configuration allows for compact and efficient circuit design.
  • Stable Performance: Provides stable and reliable performance over a wide range of operating conditions.
  • Cost-Effective: Offers a cost-effective solution for high-performance op-amp requirements.

Additional Details:

The NJM4565DB is typically available in an 8-pin DIP or SOIC package. It operates from a dual power supply, typically ±15V. The slew rate and input bias current are important parameters to consider for specific applications. The common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR) are also important indicators of its performance in noisy environments. Its specifications can be found in datasheets provided by New Japan Radio (NJR). The NJM4565DB is pin-compatible with many other dual op-amps, making it a convenient replacement or upgrade in existing designs.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess