EN
  • EN
  • DE

NJU26040V-09A-TE1

Part No NJU26040V-09A-TE1
Manufacturer New Japan Radio
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082279-NJU26040V-09A-TE1
Categories OEM Parts(M-N)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJU26040V-09A-TE1 CAD Model

Description

The NJU26040V-09A-TE1 is a sound processor LSI manufactured by New Japan Radio (NJR). This integrated circuit is designed for audio processing applications, including surround sound, noise reduction, and equalization. It features multiple audio inputs and outputs, along with a variety of digital signal processing (DSP) functions, making it suitable for audio systems and multimedia devices.

Applications

  • Home Theater Systems: Used in AV receivers and home theater systems for surround sound processing.
  • Car Audio Systems: Employed in car audio systems for audio enhancement and equalization.
  • Multimedia Devices: Integrated into multimedia devices such as portable audio players and gaming consoles.
  • Professional Audio Equipment: Utilized in mixing consoles and audio interfaces for signal processing and effects.
  • Communication Systems: Incorporated in communication devices for noise reduction and audio enhancement.

Features

  • Surround Sound Processing: Supports various surround sound formats, such as Dolby Digital and DTS.
  • Noise Reduction: Implements noise reduction algorithms to improve audio clarity.
  • Equalization: Provides equalization functions for adjusting the frequency response of the audio signal.
  • Multiple Audio Inputs and Outputs: Offers flexible connectivity options for audio sources and destinations.
  • Digital Signal Processing (DSP): Integrates a DSP core for advanced audio processing capabilities.

Benefits

  • Enhanced Audio Quality: Improves the clarity and fidelity of audio signals through noise reduction and equalization.
  • Immersive Surround Sound: Creates an immersive audio experience with support for various surround sound formats.
  • Flexible Audio Processing: Offers a wide range of audio processing functions for customizing the sound.
  • Simplified System Design: Integrates key audio processing functions, reducing the need for external components.
  • Cost-Effective Solution: Provides a cost-effective solution for adding advanced audio processing capabilities to various products.

Additional Details

The NJU26040V-09A-TE1 supports various audio data formats and sampling rates. It typically operates from a single power supply voltage. The device can be controlled via a serial interface. The datasheet provides detailed information on the control registers, audio processing algorithms, and application circuits. The operating temperature range is generally from -20°C to +70°C. Proper decoupling capacitors are essential for stable operation. Example code and application notes are often available to assist in the development process. The specific features and performance characteristics can vary based on the version of the chip. It's critical to refer to the appropriate datasheet for the exact model (09A-TE1 in this case).

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
Sunlord
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2176 $57.9168
44+ $2.6401 $116.1644
68+ $2.5576 $173.9168
94+ $2.4751 $232.6594
121+ $2.3926 $289.5046
162+ $2.1451 $347.5062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 953 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess