EN
  • EN
  • DE

NJU7013F-TE2

Part No NJU7013F-TE2
Manufacturer New Japan Radio
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Circuits 1
RoHS Compliant
Win Source Part Number 979321-NJU7013F-TE2
Categories OEM Parts(M-N)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJU7013F-TE2 CAD Model

Description

The NJU7013F-TE2 is a single supply, low noise operational amplifier manufactured by New Japan Radio (NJR). It is designed for audio and instrumentation applications where low noise and low distortion are critical. This op-amp is commonly used in preamplifiers, audio mixers, and other high-performance audio equipment.

Applications:

  • Audio preamplifiers: Amplifying weak audio signals with minimal noise and distortion.
  • Microphone amplifiers: Boosting microphone signals for recording and communication systems.
  • Instrumentation amplifiers: Amplifying small signals from sensors and transducers.
  • Active filters: Designing high-performance audio filters.
  • Headphone amplifiers: Driving headphones with low noise and distortion.

Features:

  • Low noise: Provides excellent signal-to-noise ratio for high-quality audio reproduction.
  • Low distortion: Ensures accurate and faithful amplification of audio signals.
  • Single supply operation: Simplifies power supply requirements.
  • Wide supply voltage range: Operates over a wide range of supply voltages.
  • Small package: Allows for high-density mounting on printed circuit boards.

Benefits:

  • Improved audio quality: Enables high-fidelity audio reproduction with minimal noise and distortion.
  • Simplified design: Single supply operation simplifies circuit design and reduces component count.
  • Versatile application: Suitable for a wide range of audio and instrumentation applications.
  • Reliable performance: Ensures dependable operation in demanding applications.
  • Cost-effective solution: Offers a balance of performance and value for operational amplifier applications.

Additional Details:

The NJU7013F-TE2 features a low noise floor, providing excellent signal-to-noise ratio for high-quality audio reproduction. Its low distortion ensures accurate and faithful amplification of audio signals. The single supply operation simplifies power supply requirements, making it easier to integrate into various electronic devices. This operational amplifier is commonly used in professional audio equipment, instrumentation systems, and other applications where low noise and low distortion are critical for optimal performance.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Sunlord
Need more? Email Us
Omron
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess