EN
  • EN
  • DE

VN0106N5

Part No VN0106N5
Manufacturer New Jersey Semi-Conductor Products, Inc.
Catalog Electronic Wholesale
Description N-Channel Enhancement-Mode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer New Jersey Semi-Conductor Products, Inc.
Win Source Part Number 1279421-VN0106N5
Manufacturer Homepage www.njsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VN0106N5 CAD Model

Description

The VN0106N5 is a logic level N-Channel enhancement mode vertical DMOS FET manufactured by New Jersey Semi-Conductor Products, Inc. It is specifically designed for low voltage, high-speed switching applications. Its key characteristic is its ability to be driven directly from logic circuits, simplifying the design of control interfaces.

Applications:

  • Solid State Relays
  • High-Speed Switching
  • Logic Level Interfaces
  • DC-DC Converters
  • Power Management Circuits in portable devices

Features:

  • Logic Level Gate Drive: Allows direct drive from low voltage logic circuits (e.g., 3.3V or 5V).
  • Low On-Resistance (RDS(on)): Minimizes power dissipation during conduction.
  • Fast Switching Speed: Suitable for high-frequency applications.
  • Low Input Capacitance: Reduces gate drive requirements.
  • N-Channel Enhancement Mode: Simplifies driver circuitry.

Benefits:

  • Simplified Interfacing: Logic-level gate drive eliminates the need for additional gate drive circuitry, reducing component count and cost.
  • Improved Efficiency: Low RDS(on) minimizes power losses, leading to increased efficiency in switching applications.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation, allowing for smaller heat sinks or fanless operation.
  • Faster Switching: Fast switching speed enables higher operating frequencies in DC-DC converters and other switching circuits.
  • Compact Design: Smaller gate drive requirements and reduced heat dissipation contribute to a more compact overall design.

Additional Details:

The VN0106N5 typically comes in a SOT-23 or similar small surface-mount package. The drain-source voltage (VDS) rating is typically around 60V. The continuous drain current (ID) rating is typically in the range of 0.3A to 1A depending on the specific package and operating conditions. The gate threshold voltage (VGS(th)) is usually between 1V and 3V, ensuring compatibility with common logic levels. Proper PCB layout and thermal management are crucial for maximizing performance and reliability. Refer to the manufacturer's datasheet for detailed specifications, application notes, and recommended soldering procedures. Ensure that the gate-source voltage (VGS) is within the specified limits to prevent damage to the device. The device is RoHS compliant.

You May Also Be Interested in

Panasonic
Lowest to $26.8133
Texas Instruments
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
Freescale Semiconductor - NXP
Lowest to $27.1621
Atmel
Lowest to $24.7389
Toshiba Semiconductor and Storage
Need more? Email Us
Qualcomm
Need more? Email Us
Spansion
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess