EN
  • EN
  • DE

NHD-C12832A1Z-FSW-FBW-3V3

Part No NHD-C12832A1Z-FSW-FBW-3V3
Manufacturer Newhaven
Catalog Display Modules - LCD, OLED, Graphic
Description LCD COG GRAPHIC 128X32 / Graphic LCD Display Module Transflective Black (White - Inverted) FSTN - Film Super-Twisted Nematic SPI 128 x 32
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Display Modules - LCD, OLED, Graphic
Manufacturer Newhaven Display Intl
Packaging Bulk
Display Type FSTN - Film Super-Twisted Nematic
Display Mode Transflective
Viewing Area 36.00mm W x 12.00mm H
Backlight LED - White
Dot Pixels 128 x 32
Interface SPI
Controller Type ST7565R
Graphics Color Black (White - Inverted)
Background Color White (Black - Inverted)
Dot Size 0.23mm W x 0.23mm H
Dot Pitch 0.25mm W x 0.25mm H
Base Product Number NHD-C12832
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8524.91.1000
Other Part Number NHDC12832A1ZFSWFBW3V3,Q8161529
Standard Package 100
Win Source Part Number 1331860-NHD-C12832A1Z-FSW-FBW-3V3
Ultra Librarian 3D Model Ultra Librarian NHD-C12832A1Z-FSW-FBW-3V3 CAD Model

Description

The Newhaven Display Intl NHD-C12832A1Z-FSW-FBW-3V3 is an optoelectronic display module that has a bulk packaging and a standard package of 100.

  • Packaging: Bulk
  • Standard Package: 100
  • Interface: SPI
  • Display Type: FSTN - Film Super-Twisted Nematic
  • Controller Type: ST7565R
  • Display Mode: Transflective
  • Viewing Area: 36.00mm W x 12.00mm H
  • Backlight: LED - White
  • Dot Size: 0.23mm W x 0.23mm H
  • Background Color: White (black - inverted)
  • Dot Pixels: 128 x 32
  • Graphics Color: Black (white - inverted)
  • Dot Pitch: 0.25mm W x 0.25mm H
  • ROHS3 Compliant: Yes
  • REACH: Not affected

You May Also Be Interested in

LITE-ON Technology
GRAPHIC DISPLAY - - -
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY LCD - -
Need more? Email Us
WINSTAR Display Co., Ltd.
7.0 800X480 Super WT IPS TFT RGB
Need more? Email Us
LITE-ON Technology
GRAPHIC DISPLAY - - -
Need more? Email Us
Kingbright
LED CBI 3.4MM GRN SMD RA
Lowest to $1.5649
WINSTAR Display Co., Ltd.
128X128 1.5\
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY OLED WHITE 1.5\
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY TFT RGB 10.1\
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY OLED WHITE 1.71\
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess