EN
  • EN
  • DE

1N4732A,113

Part No 1N4732A,113
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 4.7V 1W DO41
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Nexperia USA Inc.
Series -
Package Tape & Reel (TR)
Product Status Active
Voltage - Zener (Nom) (Vz) 4.7 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 8 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Type Through Hole
Package / Case DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Base Product Number 1N4732
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1367519-1N4732A,113
Ultra Librarian 3D Model Ultra Librarian 1N4732A,113 CAD Model

Description

The 1N4732A is a Zener Diode from Nexperia USA Inc.

  • Manufacturer: Nexperia USA Inc.
  • Type: Zener Diode
  • Mounting Type: Through Hole
  • Nominal Voltage: 4.7V
  • Forward Voltage: 1.2V @ 200mA
  • Reverse Leakage Current: 10µA @ 1V
  • Power Dissipation: 1W
  • Impedance: 8 Ohms
  • Packaging: Tape & Reel
  • RoHS Compliant: Yes

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1,045+ $0.0480 $50.1600
2,540+ $0.0394 $100.0760
3,930+ $0.0382 $150.1260
5,410+ $0.0370 $200.1700
7,005+ $0.0357 $250.0785
9,375+ $0.0320 $300.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,770 pieces
MOQ: 1045 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess