EN
  • EN
  • DE

1PS70SB82,115

Part No 1PS70SB82,115
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 15V 30MA SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 15V
Current - Average Rectified (Io) 30mA (DC)
Voltage - Forward (Vf) (Max) @ If 700mV @ 30mA
Current - Reverse Leakage @ Vr 200nA @ 1V
Capacitance @ Vr, F 1pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package SOT-323-3
Operating Temperature - Junction 125°C (Max)
Win Source Part Number 1002473-1PS70SB82,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1PS70SB82,115 CAD Model

Description

The Nexperia USA Inc. 1PS70SB82,115 is a Schottky diode with a voltage-DC reverse (Vr) (Max) of 15V and an average rectified current (Io) of 30mA (DC).

  • Voltage-Forward (Vf) (Max) @ If: 700mV @ 30mA
  • Current-Reverse Leakage @ Vr: 200nA @ 1V
  • Capacitance @ Vr, F: 1pF @ 0V, 1MHz
  • Supply and Demand Status: sufficient

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Micro Commercial Co
Interface
Lowest to $0.1165
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2359 $50.7185
520+ $0.1936 $100.6720
800+ $0.1876 $150.0800
1,105+ $0.1815 $200.5575
1,425+ $0.1755 $250.0875
1,910+ $0.1573 $300.4430
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess