EN
  • EN
  • DE

1PS76SB10Z

Part No 1PS76SB10Z
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 200MA SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) 200mA
Voltage - Forward (Vf) (Max) @ If 800 mV @ 100 mA
Speed Small Signal =< 200mA (Io), Any Speed
Current - Reverse Leakage @ Vr 2 µA @ 25 V
Capacitance @ Vr, F 10pF @ 1V, 1MHz
Mounting Type Surface Mount
Case / Package SC-76, SOD-323
Supplier Device Package SOD-323
Operating Temperature - Junction 125°C (Max)
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1492210-1PS76SB10Z
Ultra Librarian 3D Model Ultra Librarian 1PS76SB10Z CAD Model

Description

N

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
650+ $0.0774 $50.3100
1,380+ $0.0725 $100.0500
2,140+ $0.0701 $150.0140
3,070+ $0.0652 $200.1640
3,990+ $0.0627 $250.1730
4,980+ $0.0603 $300.2940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 192,420 pieces
MOQ: 650 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess