EN
  • EN
  • DE
  • IT

2N7002E,215

Part No 2N7002E,215
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 385MA TO236AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Nexperia USA Inc.
Series TrenchMOS™
Package Tape & Reel
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 385mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 3Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 0.69 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 50 pF @ 10 V
Power Dissipation (Max) 830mW (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package TO-236AB
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number 2N7002
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1232742-2N7002E,215
Ultra Librarian 3D Model Ultra Librarian 2N7002E,215 CAD Model

Description

The 1232742-2N7002E,215 is a MOSFET transistor from Nexperia USA Inc.

  • Series: TrenchMOS™
  • Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
  • Channel Type: N-channel
  • Drain-to-Source Voltage: 60V
  • Continuous Drain Current: 385mA @ 25°C
  • On-Resistance: 3Ω @ 500mA and 10V
  • Power Dissipation: 830mW
  • Mounting Type: Surface mountable
  • Package: TO-236-3, SC-59, SOT-23-3
  • Gate Charge: 0.69nC @ 10V
  • Input Capacitance: 50pF @ 10V
  • Temperature Range: -55°C to 150°C
  • Status: Obsolete
  • Standard Package: 3,000 pieces

You May Also Be Interested in

Panasonic
MOSFET P-CH 20V 3A SMINI-3
Lowest to $15.9010
Freescale Semiconductor - NXP
FET RF 68V 1.96GHZ PLD-1.5
Lowest to $59.2853
Rohm Semiconductor
Need more? Email Us
ON Semiconductor
MOSFET P-CH 60V 23A D2PAK
Lowest to $1.2982
ON Semiconductor
MOSFET N-CH 60V 32A TO-220AB
Need more? Email Us
ON Semiconductor
Trans MOSFET N-CH 200V 6A 3-Pin(2+Tab) DPAK T/R / MOSFET N-CH 200V 6A DPAK
Lowest to $0.7800
ON Semiconductor
MOSFET P-CH 60V 12A DPAK
Lowest to $0.1695
ON Semiconductor
MOSFET P-CH 30V 19A DPAK
Need more? Email Us
ON Semiconductor
MOSFET P-CH 60V 5A DPAK
Lowest to $0.1604

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083

Pricing & Ordering

Quantity Unit Price Ext. Price
1,540+ $0.0364 $56.0560
3,280+ $0.0342 $112.1760
5,105+ $0.0329 $167.9545
7,330+ $0.0306 $224.2980
9,510+ $0.0295 $280.5450
11,905+ $0.0282 $335.7210
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 1540 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess