EN
  • EN
  • DE

MTD20P03HDLT4

Part No MTD20P03HDLT4
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V 19A DPAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 19A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 22.4nC @ 5V
Max Input Capacitance 1064pF @ 25V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 75W (Tc)
Maximum Rds On at Id,Vgs 99 mOhm @ 9.5A, 5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK-3
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 246821-MTD20P03HDLT4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MTD20P03HDLT4 CAD Model

Description

The MTD20P03HDLT4 is a high-performance P-Channel power MOSFET brought to you by ON Semiconductor, a leading supplier of semiconductor-based solutions. This MOSFET is designed to meet the rigorous demands of a wide range of applications, offering efficient power management and reliability.

Key Features

  • High Current Capacity: With a continuous drain current of 20 A, the MTD20P03HDLT4 is capable of handling high current requirements, making it suitable for robust applications.
  • Low RDS(on): The MOSFET features low on-state resistance, typically 85 mΩ, which improves its efficiency by minimizing power losses during operation.
  • Voltage Rating: It has a drain-to-source voltage (VDS) of -30 V, providing a good margin for various electronic circuits.
  • High Temperature Operation: The device can operate at junction temperatures ranging from -55°C to 175°C, ensuring performance stability in extreme conditions.
  • Advanced Technology: Utilizing ON Semiconductor's trench technology, the MTD20P03HDLT4 offers enhanced performance characteristics compared to traditional planar MOSFETs.
  • Power Dissipation: With a power dissipation of 48 W, this MOSFET can manage significant energy without compromising its lifespan or functionality.

Applications

The MTD20P03HDLT4 is versatile and can be used in a variety of applications, including:

  • Power Supply Converters
  • Motor Drives
  • LED Lighting
  • Battery Management Systems
  • Load Switching
  • Automotive Applications

Package and Quality

Encased in a DPAK package, the MTD20P03HDLT4 is not only compact but also rugged, ensuring it can withstand mechanical stress and fit into space-constrained designs. ON Semiconductor is committed to high-quality standards, and this product is no exception, meeting stringent requirements for performance and reliability.

Environmental Compliance

The MTD20P03HDLT4 is compliant with RoHS and Green standards, reflecting ON Semiconductor's dedication to environmental sustainability. This compliance ensures that the product is free from hazardous substances, making it suitable for use in eco-friendly applications and contributing to global efforts to reduce the environmental impact of electronic components.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess