EN
  • EN
  • DE

2PD1820AR,115

Part No 2PD1820AR,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single
Description TRANS NPN 50V 0.5A SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 600mV @ 30mA, 300mA
Collector Cut-off Current(Max) 10nA (ICBO)
Typical Gain (hFE) (Min) 120 @ 150mA, 10V
Maximum Power Dissipation 200mW
Frequency - Transition 150MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323-3
Win Source Part Number 1004110-2PD1820AR,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2PD1820AR,115 CAD Model

Description

The Nexperia USA Inc. 1004110-2PD1820AR,115 is an NPN transistor that offers a maximum collector-emitter breakdown voltage of 50V and a maximum current collector of 500mA.

  • Collector-Emitter Breakdown Voltage (Max): 50V
  • Current Collector (Max): 500mA
  • Gain (hFE) (Typ): 120 @ 150mA and 10V
  • Collector Cut-Off Current (Max): 10nA (ICBO)
  • Category: discrete semiconductor products
  • Temperature Range: 150°C (TJ)
  • Case/Package: SOT-323-3
  • Maximum Power Dissipation: 200mW

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess