EN
  • EN
  • DE

GBPC3508W-BP

Part No GBPC3508W-BP
Manufacturer Micro Commercial Co
Catalog Discrete Semiconductor Products
Description BRIDGE RECT 1P 800V 35A GBPC-W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor ProductsDiodesBridge Rectifiers
Manufacturer MCC (Micro Commercial Components)
Packaging Bulk
Part Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 800 V
Current - Average Rectified (Io) 35 A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 17.5 A
Current - Reverse Leakage @ Vr 5 μA @ 800 V
Operating Temperature -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case 4-Square, GBPC-W
Supplier Device Package GBPC-W
Base Product Number GBPC3508
Ultra Librarian 3D Model Ultra Librarian GBPC3508W-BP CAD Model

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 3.6V 1.5W SMA
Lowest to $0.2045
ON Semiconductor
DIODE ZENER 13V 3W SMB
Lowest to $0.1107
ON Semiconductor
DIODE ZENER 9.1V 3W SMB
Lowest to $0.1205
General Semiconductor
DIODE ZENER 3.9V 300MW SOT23-3
Lowest to $0.1363
GOOD-ARK Electronics
DIODE, SWITCHING, 250MA, 75V, SO
Lowest to $0.0214
Micro Commercial Co
DIODE STANDARD 75V 150MA DO35
Lowest to $0.0088
Panjit
DIODE SCHOTTKY 100V 500MA SOD123
Lowest to $0.0837
Diotec Semiconductor AG
DIODE STANDARD 50V 5A AXIAL
Lowest to $0.1558
M/A-Com Technology Solutions
RF MOSFET HEMT 40V 440210
Lowest to $1,672.7273

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess