EN
  • EN
  • DE

SRR-A-LAB1

Part No SRR-A-LAB1
Manufacturer Bourns Inc.
Catalog Inductor Kits
Description INDUCTOR POWER DESIGN KIT SMD / Fixed Kit 320 Pieces (32 Values - 10 Each) Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Kits>Inductor Kits
Mfr Bourns Inc.
Series SRR0735A, SRR0745A, SRR6040A
Package Case
Kit Type Fixed
Style Wirewound
Material - Core Ferrite
Quantity 320 Pieces (32 Values - 10 Each)
Inductance Range 1µH ~ 100µH
Mounting SMD (SMT)
Packages Included Non-Standard SMD
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 1243347-SRR-A-LAB1
Ultra Librarian 3D Model Ultra Librarian SRR-A-LAB1 CAD Model

Description

The Bourns Inc. SRR-A-LAB1 is a kit that includes 320 pieces of inductors with 32 values and 10 pieces per value.

  • Includes: 320 pieces
  • Values: 32 values and 10 pieces per value
  • Inductance Range: 1µH ~ 100µH
  • Packages Included: Non-standard SMD
  • Component Status: Active
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Pulse
KIT FIXED IND PF0504 SERIES
Need more? Email Us
Pulse
KIT FIXED IND PG0085 SERIES
Need more? Email Us
Pulse
INDUCT KIT PA4345.XXXNLT SERIES
Need more? Email Us
Pulse
SHIELDED DRUM CORE INDUCTO NPB
Need more? Email Us
Pulse
INDUCT KIT PA4346.XXXANLT SERIES
Need more? Email Us
Pulse
INDUCT KIT PA4546.XXXNLT SERIES
Need more? Email Us
Pulse
ROUND WIRE COILS INDUCTOR NPB
Need more? Email Us
Pulse
P0770 SAMPLE KIT NPB
Need more? Email Us
Pulse
UNSHIELDED DRUM CORE KIT NPB
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess