EN
  • EN
  • DE

HD74LVC245AFPEL

Part No HD74LVC245AFPEL
Manufacturer Renesas Electronics America
Description Octal Bidirectional Transceivers with 3-state Outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Renesas Electronics America
Win Source Part Number 1179670-HD74LVC245AFPEL
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HD74LVC245AFPEL CAD Model

Description

The Renesas HD74LVC245AFPEL is an octal bus transceiver featuring non-inverting 3-state outputs. This device is part of the LVC (Low Voltage CMOS) family and is designed for high-speed, low-power operation in a variety of digital applications.

Applications:

  • Data Transmission
  • Bus Interfacing
  • Memory Interfacing
  • Line Driving

Features:

  • Octal Bus Transceiver
  • Non-Inverting Outputs
  • 3-State Outputs
  • Low Voltage Operation (1.65V to 3.6V)
  • High-Speed Operation
  • Low Power Consumption
  • Wide Operating Temperature Range

Benefits:

  • Efficient bidirectional data transfer across buses.
  • Minimal signal distortion due to non-inverting design.
  • Ability to isolate devices from the bus using 3-state outputs.
  • Compatibility with low-voltage systems, reducing power requirements.
  • Fast switching speeds for high-frequency applications.
  • Reduced energy consumption due to low power CMOS technology.
  • Reliable performance in a wide range of environmental conditions.

Additional Details:

The HD74LVC245AFPEL is designed to facilitate bidirectional communication between data buses. The direction of data flow is controlled by the Direction Control (DIR) input. A high level on the DIR input enables data transmission from A port to B port, while a low level enables data transmission from B port to A port. The Output Enable (OE) input, when high, disables the device, placing the outputs in a high-impedance state.

This transceiver operates within a voltage range of 1.65V to 3.6V, making it suitable for low-voltage logic systems. Its high-speed characteristics are due to its low propagation delay, which minimizes the time it takes for signals to pass through the device. The 3-state outputs allow devices to be disconnected from the bus, preventing bus contention and enabling multiple devices to share the same bus lines. The low power consumption of the LVC family makes it an energy-efficient solution for modern electronic designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6415 $58.1130
54+ $2.1679 $117.0666
83+ $2.0998 $174.2834
114+ $2.0316 $231.6024
147+ $1.9647 $288.8109
197+ $1.7614 $346.9958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,430 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess