EN
  • EN
  • DE

IRS2110-1PBF

Part No IRS2110-1PBF
Manufacturer Infineon Technologies
Catalog OEM Parts (F - I)
Description High And Low Side Driver, All High Voltage Pins on One Side, Separate Logic And
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 14
Output Voltage 20 V
RoHS Compliant
Win Source Part Number 1065660-IRS2110-1PBF
Categories OEM Parts(F-I)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IRS2110-1PBF CAD Model

Description

The IRS2110-1PBF is a high voltage, high-speed power MOSFET and IGBT driver from Infineon Technologies. It's designed to drive N-channel MOSFETs and IGBTs in half-bridge configurations. This driver features independent high and low side referenced output channels, making it suitable for a wide range of power conversion applications.

Applications:

  • Half-bridge and full-bridge converters: Used in DC-DC converters, inverters, and motor drives.
  • Motor drives: Employed in motor control systems to drive power MOSFETs or IGBTs for efficient motor operation.
  • Power supplies: Used in power supplies for driving the switching transistors.
  • Audio amplifiers: Found in high-power audio amplifiers to drive output MOSFETs.
  • Induction heating: Used in induction heating systems to drive the high-frequency power transistors.

Features:

  • Floating channel designed for bootstrap operation: Allows for driving high-side N-channel MOSFETs or IGBTs.
  • Gate drive supply range from 10V to 20V: Provides flexibility in power supply design.
  • Logic input compatible with 3.3V and 5V logic: Simplifies interfacing with microcontrollers and other digital circuits.
  • Under-voltage lockout (UVLO): Prevents the driver from operating when the supply voltage is too low.
  • Matched propagation delay for both channels: Ensures accurate switching performance.

Benefits:

  • Simplified high-side drive: Bootstrap operation simplifies the high-side gate drive circuit.
  • Wide operating voltage range: Provides flexibility in power supply design.
  • Easy interface: Logic-level inputs simplify interfacing with digital circuits.
  • Enhanced protection: Under-voltage lockout protects the driven devices from damage.
  • Precise switching: Matched propagation delay ensures accurate switching performance.

Additional Details:

The IRS2110-1PBF has a maximum voltage rating of 500V and can drive MOSFETs or IGBTs with a peak current of up to 2A. It features a typical propagation delay of 125 ns and a dead-time of approximately 500 ns. The driver is available in a DIP-14 or SOIC-14 package and is designed for high-speed switching applications. It provides excellent gate drive capability and ensures reliable operation of the driven MOSFETs or IGBTs. The floating channel design simplifies the high-side gate drive circuit, reducing component count and board space.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Lowest to $1.6853
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Hewlett Packard
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess