EN
  • EN
  • DE

AD1933WBSTZ

Part No AD1933WBSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 8-Channel DAC with PLL and Differential Outputs, 192 kHz, 24 Bits | IC DAC 24BIT V-OUT 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 24
Number of D/A Converters 8
Output Type Voltage - Unbuffered
Differential Output Yes
Data Interface I2S, SPI
Reference Type Internal
Supply Voltage , Analog 3V ~ 3.6V
Supply Voltage , Digital 3V ~ 3.6V
Architecture Sigma-Delta
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Mounting Style SMD
Family Part Number AD1933
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1135704-AD1933WBSTZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1933WBSTZ CAD Model

Description

Product Overview: AD1933WBSTZ from Analog Devices Inc.

The AD1933WBSTZ is a high-performance, multichannel audio digital-to-analog converter (DAC) offered by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This particular component is designed to provide a superior audio experience, making it an ideal choice for professional audio equipment, high-end consumer audio systems, and digital audio effects processors.

Key Features

  • High-Quality Audio Conversion: The AD1933WBSTZ features 24-bit resolution and supports sample rates up to 192 kHz, ensuring high-fidelity sound reproduction.
  • Eight DAC Channels: This DAC is equipped with eight channels, providing ample outputs for complex audio systems and allowing for advanced configurations such as 7.1 surround sound.
  • Differential Output: Each channel has a differential output that reduces noise and improves signal integrity, leading to clearer audio output.
  • Flexible Interface Options: The device includes both I²S and TDM audio serial data input interfaces, offering compatibility with a wide range of digital audio sources and systems.
  • Integrated PLL: An onboard phase-locked loop (PLL) circuit simplifies the DAC's clock management, providing stable operation with minimal external components.
  • Low Power Consumption: Despite its robust performance, the AD1933WBSTZ is designed with power efficiency in mind, making it suitable for applications where power conservation is crucial.

Applications

  • Professional Audio Equipment
  • High-End Consumer Audio Systems
  • Digital Audio Mixing Consoles
  • Automotive Audio Systems
  • Digital Audio Effects Processors

The AD1933WBSTZ is housed in a 48-lead LQFP (Low-profile Quad Flat Package), ensuring a compact footprint that is valuable in space-constrained applications. Its operational temperature range is from -40°C to +85°C, making it reliable in a variety of environments.

With its combination of high-quality audio conversion, multiple channels, and flexible interfacing, the AD1933WBSTZ is a powerful solution for advanced audio applications demanding pristine sound quality and high channel count. Analog Devices Inc. provides the technical support and documentation necessary to integrate this DAC into your next high-fidelity audio project.

You May Also Be Interested in

Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2053 $56.0265
11+ $9.1941 $101.1351
17+ $8.9068 $151.4156
24+ $8.6195 $206.8680
31+ $8.3321 $258.2951
41+ $7.4702 $306.2782
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,718 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess