EN
  • EN
  • DE

HMC1033LP6GETR

Part No HMC1033LP6GETR
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN 1:1 550MHZ 40-SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features IC 550MHz 40-VFQFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Case / Package 40-SMT (6x6)
Family Name HMC1033
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-1173-6, 1127-1173-2, 1127-1173-1
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920337-HMC1033LP6GETR
Ultra Librarian 3D Model Ultra Librarian HMC1033LP6GETR CAD Model

Description

The HMC1033LP6GETR is a high-performance, dual fractional-N Phase-Locked Loop (PLL) with integrated Voltage Controlled Oscillator (VCO) from Analog Devices Inc. Designed to cater to the demanding requirements of wireless infrastructure, test and measurement equipment, and broadband communication systems, this device is a testament to Analog Devices' commitment to providing advanced solutions for frequency synthesis and timing applications.

Key Features

  • Frequency Range: The VCO operates over a wide frequency range, making it suitable for various applications.
  • Low Phase Noise: The HMC1033LP6GETR features exceptionally low phase noise performance, critical for high-performance communications systems.
  • Dual PLL: Its dual PLL design allows for flexible usage in both integer-N and fractional-N modes, providing precision and versatility.
  • Integrated VCO: With an integrated VCO, the HMC1033LP6GETR simplifies design complexity and can help reduce the number of external components required.
  • Output Frequency: The device supports a wide range of output frequencies, allowing for use in multiple applications without the need for external components.
  • Programmable: It comes with programmable charge pump currents and phase detector polarity, offering designers more control over their system design.
  • Power Supply: The HMC1033LP6GETR operates over a single supply voltage, simplifying the power supply design.
  • Package: Housed in a compact 6x6mm QFN package, the product is designed for space-constrained applications.

Applications

The versatility of the HMC1033LP6GETR makes it an ideal choice for a variety of applications, including:

  • Wireless infrastructure (base stations, femtocells, picocells)
  • Test and measurement equipment
  • Microwave point-to-point systems
  • Broadband communication systems
  • Satellite communications

Conclusion

The HMC1033LP6GETR from Analog Devices Inc. is a state-of-the-art PLL synthesizer that provides designers with a high level of integration and performance. With its wide frequency range, low phase noise, and dual PLL capability, it stands out as a robust solution for complex frequency generation challenges in modern electronic systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.8214 $69.6428
4+ $28.5715 $114.2860
6+ $27.6786 $166.0716
8+ $26.7857 $214.2856
10+ $25.8929 $258.9290
13+ $23.2143 $301.7859
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess