EN
  • EN
  • DE

1N4148-TP

Part No 1N4148-TP
Manufacturer Micro Commercial Co
Catalog Discrete Semiconductor Products
Description DIODE STANDARD 75V 150MA DO35
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor ProductsDiodesRectifiersSingle Diodes
Mfr MCC (Micro Commercial Components)
Packaging Tape & Reel (TR)Cut Tape (CT)
Part Status Obsolete
Technology Standard
Voltage - DC Reverse (Vr) (Max) 75 V
Current - Average Rectified (Io) 150mA
Voltage - Forward (Vf) (Max) @ If 1 V @ 10 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 4 ns
Current - Reverse Leakage @ Vr 5 μA @ 75 V
Capacitance @ Vr, F 4pF @ 0V, 1MHz
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number 1N4148
Ultra Librarian 3D Model Ultra Librarian 1N4148-TP CAD Model

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 2.4V 500MW SOD123
Lowest to $0.1363
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 1.6A ABS
Lowest to $0.0327
ON Semiconductor
DIODE ZENER 30V 1.5W SMA
Lowest to $0.2214
Cree/Wolfspeed
MOSFET 2N-CH 1700V 325A MODULE
Lowest to $1,363.6364
Taiwan Semiconductor
DIODE STANDARD 80V 150MA SOD323F
Lowest to $0.0136
General Semiconductor
DIODE STANDARD 75V 150MA DO204AH
Lowest to $0.0444
Panasonic
DIODE STD 80V 200MA SSMINI2F5B
Lowest to $0.9545
ON Semiconductor
DIODE ZENER 75V 3W SMB
Lowest to $0.1636
ON Semiconductor
DIODE STANDARD 50V 200MA DO35
Lowest to $0.0351

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5,685+ $0.0088 $50.0280
13,890+ $0.0072 $100.0080
21,430+ $0.0070 $150.0100
29,415+ $0.0068 $200.0220
38,465+ $0.0065 $250.0225
50,850+ $0.0059 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 5685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess