EN
  • EN
  • DE

CGHV96050F2

Part No CGHV96050F2
Manufacturer M/A-Com Technology Solutions
Catalog Discrete Semiconductor Products
Description RF MOSFET HEMT 40V 440210
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor ProductsTransistorsFETs, MOSFETsRF FETs, MOSFETs
Manufacturer MACOM Technology Solutions
Series GaN
Packaging Tray
Part Status Active
Technology HEMT
Frequency 7.9GHz ~ 9.6GHz
Gain 10dB
Voltage - Test 40 V
Current Rating (Amps) 6A
Current - Test 500 mA
Power - Output 70W
Voltage - Rated 100 V
Package / Case 440210
Supplier Device Package 440210
Base Product Number CGHV96050
Ultra Librarian 3D Model Ultra Librarian CGHV96050F2 CAD Model

You May Also Be Interested in

GOOD-ARK Electronics
DIODE ZENER 6.8V 400MW SOD80
Lowest to $0.0464
ON Semiconductor
DIODE ZENER 33V 3W SMB
Lowest to $0.1404
Diotec Semiconductor AG
DIODE STANDARD 50V 5A AXIAL
Lowest to $0.1558
Micro Commercial Co
DIODE STANDARD 75V 150MA DO35
Lowest to $0.0088
Panjit
DIODE SCHOTTKY 100V 500MA SOD123
Lowest to $0.0837
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 1.6A ABS
Lowest to $0.0327
General Semiconductor
DIODE ZENER 2.7V 1.3W DO204AL
Need more? Email Us
Diotec Semiconductor AG
BRIDGE RECT 1P 250V 1A 4-SO-DIL
Lowest to $0.1527
Cree/Wolfspeed
DIODE SIL CARB 650V 24A TO220-2
Lowest to $1.3772

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,672.7273 $1,672.7273
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess