EN
  • EN
  • DE

MAX2983EQI

Part No MAX2983EQI
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702811-MAX2983EQI
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2983EQI CAD Model

Description

The MAX2983EQI from Maxim Integrated is a robust, high-speed transceiver module designed to facilitate reliable communication in industrial environments. This integrated circuit is part of Maxim's extensive range of industrial interface solutions, engineered to provide high-speed data transfer with strong noise immunity.

Key Features

  • High-Speed Data Transfer: The MAX2983EQI supports fast data rates, making it suitable for demanding industrial applications that require quick data exchange.
  • Robust Noise Immunity: Designed with industrial-grade noise immunity, it ensures reliable data communication even in the presence of electrical interferences common to harsh industrial settings.
  • Extended Temperature Range: This device operates over a wide temperature range, making it ideal for outdoor applications or environments with temperature extremes.
  • Low Power Consumption: The power-efficient design of the MAX2983EQI helps to reduce the overall energy consumption of the system, which is critical for sustainable industrial operations.
  • Integrated Protection: It includes built-in protection features such as overtemperature and short-circuit protection, enhancing the longevity and reliability of the application.

Applications

The MAX2983EQI is versatile and can be used in a variety of industrial communication systems, including:

  • Factory Automation
  • Process Control Systems
  • Industrial Control Networks
  • Building Automation
  • Automated Test Equipment

Technical Specifications

Parameter Value
Data Rate High-Speed
Operating Temperature Wide Range
Protection Features Overtemperature, Short-Circuit
Package EQI (Industrial Quality)

For engineers and designers looking for a reliable, high-speed communication solution for industrial applications, the MAX2983EQI from Maxim Integrated offers a perfect blend of performance, durability, and efficiency. Its advanced features ensure uninterrupted operation and integration into a wide array of industrial systems.

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $1.2904

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2689 $71.3445
10+ $11.7082 $117.0820
16+ $11.3421 $181.4736
22+ $10.9771 $241.4962
28+ $10.6110 $297.1080
37+ $9.5126 $351.9662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess