EN
  • EN
  • DE

MAX1599TA

Part No MAX1599TA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701684-MAX1599TA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1599TA CAD Model

Description

Maxim Integrated MAX1599TA Product Overview

The MAX1599TA is a high-efficiency, compact, switch-mode power supply IC designed by Maxim Integrated. This product stands out for its ability to provide a reliable power solution for portable devices, where space is at a premium and efficiency is critical. The MAX1599TA is particularly well-suited for applications such as PDAs, smartphones, digital cameras, and other small, battery-operated devices.

Key Features

  • High Efficiency: The MAX1599TA offers an impressive energy conversion efficiency, which helps in prolonging battery life in portable devices.
  • Small Footprint: Its compact package design is optimized for space-constrained applications, making it an ideal choice for sleek modern devices.
  • Integrated Functions: The device integrates multiple functions such as a step-up DC-DC converter, which reduces the need for external components and simplifies the overall design process.
  • Adjustable Output: With an adjustable output voltage, this IC can be tailored to meet the specific needs of various applications and can support a wide range of peripheral devices.
  • Low Quiescent Current: The low quiescent current helps in minimizing power consumption when the device is in standby mode, contributing to overall energy savings.

Applications

  • Portable Electronics
  • Battery-Powered Devices
  • Handheld Computing Devices
  • Digital Cameras and Camcorders
  • Mobile Phones and Smart Devices

The MAX1599TA is designed to be a versatile and robust power management solution. With its integrated features and high efficiency, it helps designers overcome the challenges of power delivery in compact devices, ensuring optimal performance and longer battery life. Maxim Integrated's commitment to quality and innovation is evident in the MAX1599TA, making it a top choice for power management in portable electronics.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the Maxim Integrated official website or contact their local Maxim Integrated sales office.

You May Also Be Interested in

Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9868 $59.7360
48+ $2.4509 $117.6432
73+ $2.3747 $173.3531
101+ $2.2985 $232.1485
131+ $2.2211 $290.9641
175+ $1.9912 $348.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess