EN
  • EN
  • DE

74ABT125DB,118

Part No 74ABT125DB,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF TRI-ST QD N-INV 14SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Balance
Popularity Medium
Win Source Part Number 764794-74ABT125DB,118
Manufacturer Package 14-SSOP
Package 14-SSOP (0.209", 5.30mm Width)
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Output High, Low 32mA, 64mA
Output Type Push-Pull
Number of Bits per Element 1
Number of Elements 4
Logic Type Buffer, Non-Inverting
Packaging Reel package
Series 74ABT
Manufacturer Nexperia USA Inc.
Categories Integrated Circuits (ICs)
Ultra Librarian 3D Model Ultra Librarian 74ABT125DB,118 CAD Model

Description

The Nexperia USA Inc. 74ABT125DB,118 is a buffer, non-inverting logic type IC with push-pull output.

  • Logic Type: Buffer, Non-inverting
  • Output Type: Push-pull
  • Elements: Four
  • Bits per Element: One
  • Mounting: SMD
  • Package: 14-SSOP
  • Operating Temperature: -40°C to 85°C
  • Series: 74ABT

You May Also Be Interested in

Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess