EN
  • EN
  • DE

74AHC1GU04GW,125

Part No 74AHC1GU04GW,125
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC INVERTER 5TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.3 V to 1.1 V
Logic Level - High 1.7 V to 4.4 V
Max Propagation Delay @ V, Max CL 7ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 5-TSSOP
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 1007479-74AHC1GU04GW,125
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC1GU04GW,125 CAD Model

Description

The 74AHC1GU04GW,125 from Nexperia USA Inc. is a 1-circuit inverter logic IC.

  • Maximum Propagation Delay: 7ns @ 5V, 50pF
  • Quiescent Current: 1μA
  • Operating Supply Voltage Range: 2V to 5.5V
  • Logic Level - High: 1.7V to 4.4V
  • Logic Level - Low: 0.3V to 1.1V
  • Package: 5-TSSOP, SC-70-5, SOT-353
  • Dimension: 5-TSSOP

You May Also Be Interested in

ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1,095+ $0.0529 $57.9255
2,660+ $0.0434 $115.4440
4,110+ $0.0422 $173.4420
5,670+ $0.0408 $231.3360
7,335+ $0.0394 $288.9990
9,805+ $0.0353 $346.1165
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 1095 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess