EN
  • EN
  • DE

74AHC257D,118

Part No 74AHC257D,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC QUAD 2-IN MUX 3-ST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 1007485-74AHC257D,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC257D,118 CAD Model

Description

The 74AHC257D,118 is a high-speed Si-gate CMOS device manufactured by Nexperia. It's a quad 2-input multiplexer with non-inverting outputs. This device selects one of two 4-bit data sources from the I0 and I1 inputs, as determined by the common data select input (S). Enabling is accomplished by taking the Output Enable input (OE) LOW. When OE is HIGH, all outputs are forced LOW.

Applications:

  • Data routing and selection
  • Address decoding
  • Memory enable/disable
  • Signal multiplexing in digital systems
  • Logic function implementation

Features:

  • High-speed operation: tpd = 4.5 ns (typical) at VCC = 5 V
  • Low power dissipation: ICC = 4 μA (maximum) at VCC = 5 V
  • Balanced propagation delays
  • Wide operating voltage range: 2 V to 5.5 V
  • CMOS input levels
  • Output drive capability: 8 LSTTL loads
  • Direct interface with TTL levels
  • ESD protection: HBM exceeds 2000 V, MM exceeds 200 V
  • Multiple package options available

Benefits:

  • Improved system performance due to high-speed operation
  • Reduced power consumption for energy-efficient designs
  • Simplified design due to balanced propagation delays
  • Flexible operation with a wide voltage range
  • Easy integration with TTL and CMOS logic
  • Enhanced system reliability with ESD protection

Additional Details:

The 74AHC257D,118 is supplied in a 16-lead SO (Small Outline) package. The operating temperature range is -40°C to +125°C. This device features input hysteresis for improved noise immunity. The control inputs feature clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. The device is pin-compatible with standard 74HC257 and 74HCT257 logic devices.

Technical Specifications:

  • Supply Voltage (VCC): 2V to 5.5V
  • Operating Temperature: -40°C to +125°C
  • Input Clamp Current: ±20 mA
  • Output Current: ±25 mA
  • Storage Temperature: -65°C to +150°C
  • Package: SO16

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess