EN
  • EN
  • DE

74ALVCH162245DGG:1

Part No 74ALVCH162245DGG:1
Manufacturer Nexperia USA Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nexperia USA Inc.
Packaging Reel
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Supply Voltage (V) 1.2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Part Number Series 74ALVCH162245
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809441-74ALVCH162245DGG:1
Ultra Librarian 3D Model Ultra Librarian 74ALVCH162245DGG:1 CAD Model

Description

The Nexperia 74ALVCH162245, manufactured by Nexperia USA Inc., is a transceiver non-inverting type IC.

  • Elements: 2
  • Bits per Element: 8
  • Current Output High/Low: 12mA
  • Package: 48-TSSOP
  • Width: 0.240 inches, 6.10mm
  • Operating Temperature Range: -40°C to 85°C
  • Supply Voltage: 1.2V to 3.6V
  • Mounting: SMD
  • Packaging: Reel
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 2,000
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6514 $62.1654
25+ $4.6373 $115.9325
39+ $4.4918 $175.1802
54+ $4.3474 $234.7596
69+ $4.2019 $289.9311
92+ $3.7676 $346.6192
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess