EN
  • EN
  • DE

74ALVT16373DL,112

Part No 74ALVT16373DL,112
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC 16BIT TRANSP D LATCH 48SSOP  /  D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Nexperia USA Inc.
Series 74ALVT
Package Tube
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2.3V ~ 2.7V, 3V ~ 3.6V
Independent Circuits 1
Delay Time - Propagation 2ns
Current - Output High, Low 8mA, 24mA; 32mA, 64mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74ALVT16373
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935209580112,74ALVT16373DL,74ALVT16373DL-ND
Standard Package 31
Win Source Part Number 1024306-74ALVT16373DL,112
Ultra Librarian 3D Model Ultra Librarian 74ALVT16373DL,112 CAD Model

Description

The 74ALVT16373DL,112 is a D-Type Transparent Latch from the 74ALVT series of integrated circuits (ICs).

  • Package: 48-BSSOP (0.295", 7.50mm Width)
  • Standard Package: 31
  • Output Type: tri-state
  • Circuits: Independent
  • Delay Time: 2ns
  • Voltage Supply Range: 2.3V ~ 2.7V, 3V ~ 3.6V
  • Current Output High and Low: 8mA, 24mA and 32mA, 64mA
  • Mounting: SMD (SMT)
  • Operating Temperature Range: -40°C ~ 85°C

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.1351
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess