EN
  • EN
  • DE

74ALVT16823DL,518

Part No 74ALVT16823DL,518
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 56SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Purpose Master Reset
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 9
Max Frequency 250MHz
Max Propagation Delay @ V, Max CL 3.1ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 24mA; 32mA, 64mA
Supply Voltage - Operating 2.3 V to 2.7 V, 3 V to 3.6 V
Current - Quiescent 100μA
Input Capacitance 3pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 56-BSSOP (0.295", 7.50mm Width)
Win Source Part Number 1007711-74ALVT16823DL,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVT16823DL,518 CAD Model

Description

The Nexperia USA Inc. This component is balanced in terms of supply and demand status.

  • Supply and Demand Status: Balanced
  • Type: D-Type
  • Output: Tri-State, Non-Inverted
  • Elements: 2
  • Bits per Element: 9
  • Maximum Propagation Delay: 3.1ns @ 3.3V, 50pF
  • Trigger Type: Positive Edge
  • Input Capacitance: 3pF
  • Purpose: Master Reset
  • Supply Voltage Operating Range: 2.3V to 2.7V, 3V to 3.6V
  • Maximum Frequency: 250MHz
  • Dimension: 56-BSSOP (0.295", 7.50mm Width)

You May Also Be Interested in

Fairchild/ON Semiconductor
Hex D-Type Flip-Flops with Clear
Lowest to $0.4457
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.6537
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.1351
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess