EN
  • EN
  • DE

74ALVC244PW,118

Part No 74ALVC244PW,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Nexperia USA Inc.
Series 74ALVC
Package Tape & Reel
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Input Type -
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74ALVC244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371334-74ALVC244PW,118
Ultra Librarian 3D Model Ultra Librarian 74ALVC244PW,118 CAD Model

Description

The 1371334-74ALVC244PW,118 is a buffer, driver, receiver, transceiver IC from Nexperia USA Inc.

  • Series: 74ALVC
  • Temperature Range: -40°C to 85°C
  • Package: 20-TSSOP
  • Mounting Type: Surface Mount
  • Voltage Supply Range: 1.65V to 3.6V
  • Output Type: 3-State
  • Logic: Non-Inverting Buffer
  • Output Current (Max): 24mA
  • Elements: 2
  • Bits per Element: 4
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Texas Instruments
PROTOTYPE
Lowest to $1.4553
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3227 $58.0860
440+ $0.2649 $116.5560
680+ $0.2566 $174.4880
935+ $0.2483 $232.1605
1,205+ $0.2400 $289.2000
1,615+ $0.2152 $347.5480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 225,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess