EN
  • EN
  • DE

74AUP1G157GM,132

Part No 74AUP1G157GM,132
Manufacturer Nexperia USA Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXR 1X2:1 6XSON/SOT886
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Multiplexer
Independent Circuits 1
Current - Output High, Low 4mA, 4mA
Voltage Supply Source Single Supply
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Case / Package 6-XFDFN
Supplier Device Package 6-XSON, SOT886 (1.45x1)
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1499583-74AUP1G157GM,132
Ultra Librarian 3D Model Ultra Librarian 74AUP1G157GM,132 CAD Model

Description

N

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
Harris Corporation
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16SOIC
Lowest to $0.3136
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 20-QFN
Lowest to $18.9180
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess