EN
  • EN
  • DE

74HC193D,653

Part No 74HC193D,653
Manufacturer Nexperia USA Inc.
Catalog Logic - Counters, Dividers
Description IC 4BIT BINAR UP/DN COUNT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 49MHz
Trigger Type Positive Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 1008273-74HC193D,653
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC193D,653 CAD Model

Description

The Nexperia USA Inc. electronic component with the Win Source Part Number 1008273-74HC193D,653 is an active integrated circuit product with a medium popularity in the market.

  • Component Type: Binary Counter
  • Number of Elements: 1
  • Bits per Element: 4
  • Trigger Type: Positive Edge
  • Count: Up and Down
  • Operating Temperature: -40°C to 125°C
  • Supply Voltage: 2V to 6V
  • Package: 16-SO Case

You May Also Be Interested in

Texas Instruments
IC 4BIT SYNC BINRY COUNTR16TSSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Lowest to $0.2867
Texas Instruments
IC 4-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $0.3399
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Texas Instruments
IC COUNTER BINARY 4BIT 16SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Need more? Email Us
Texas Instruments
IC DUAL 4BIT BIN COUNTER 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Lowest to $0.7303
Texas Instruments
IC DECADE COUNTER/DIVIDER 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014
Texas Instruments
IC COUNTER BINARY 4B 20SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SO
Need more? Email Us
Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1642 $52.3890
105+ $0.9553 $100.3065
165+ $0.9254 $152.6910
225+ $0.8956 $201.5100
290+ $0.8657 $251.0530
390+ $0.7762 $302.7180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,610 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess