EN
  • EN
  • DE

74HC74D-Q100,118

Part No 74HC74D-Q100,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 14SO  /  Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100, 74HC
Package Tape & Reel (TR)
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 82 MHz
Max Propagation Delay @ V, Max CL 37ns @ 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 5.2mA, 5.2mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 40 µA
Input Capacitance 3.5 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 14-SO
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74HC74
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935298881118
Standard Package 2,500
Win Source Part Number 1040382-74HC74D-Q100,118
Ultra Librarian 3D Model Ultra Librarian 74HC74D-Q100,118 CAD Model

Description

The Nexperia USA Inc. 74HC74D-Q100,118 is an integrated circuit (IC) in the Logic-Flip Flops category.

  • Category: Logic-Flip Flops
  • Series: Automotive, AEC-Q100, 74HC
  • Component: D-Type
  • Package: Tape and Reel (TR)
  • Standard Package: 2,500
  • Output Type: Complementary
  • Current Output High: 5.2mA
  • Current Output Low: 5.2mA
  • Function: Set(Preset) and Reset
  • Elements: Two
  • Bits Per Element: One
  • Max Propagation Delay @ V, Max CL: 37ns @ 6V, 50pF
  • Trigger Type: Positive Edge
  • Input Capacitance: 3.5 pF
  • Voltage Supply: 2V ~ 6V
  • Package/Case: 14-SOIC (0.154", 3.90mm Width)
  • Halogen-Free: Yes

You May Also Be Interested in

NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.6537
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
ON Semiconductor
5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset | IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $8.7815
ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.1351
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2095 $50.2800
585+ $0.1719 $100.5615
905+ $0.1666 $150.7730
1,245+ $0.1612 $200.6940
1,605+ $0.1558 $250.0590
2,150+ $0.1397 $300.3550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,572 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess