EN
  • EN
  • DE

74HCT257D,652

Part No 74HCT257D,652
Manufacturer Nexperia USA Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEX QUAD 2IN 3ST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74HCT
Packaging Tube
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 6mA, 6mA
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 765493-74HCT257D,652
Popularity Medium
Supply and Demand Status Limited
Family Name 74HCT257
Introduction Date September 01, 1993
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 74HCT257D,652 CAD Model

Description

The Nexperia USA Inc. 74HCT257D,652 is a multiplexer used in integrated circuits (ICs).

  • Supply Voltage: Single
  • Mounting: SMD
  • Operating Temperature: -40°C ~ 125°C
  • Current Output High: 6mA
  • Current Output Low: 6mA
  • Supply and Demand Status: Limited

You May Also Be Interested in

Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8494 $59.8374
50+ $2.3377 $116.8850
77+ $2.2650 $174.4050
106+ $2.1922 $232.3732
137+ $2.1194 $290.3578
183+ $1.9000 $347.7000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess