EN
  • EN
  • DE

74HCT393PW,118

Part No 74HCT393PW,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Counters, Dividers
Description IC DUAL 4BIT BINARY RIPP 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74HCT
Packaging Reel package
Logic Type Binary Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 107MHz
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 765512-74HCT393PW,118
Popularity Medium
Supply and Demand Status Limited
Family Name 74HCT393
Introduction Date December 01, 1990
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2021
Ultra Librarian 3D Model Ultra Librarian 74HCT393PW,118 CAD Model

Description

The Nexperia USA Inc. 74HCT393PW,118 is a medium-popularity electronic component with a limited supply and demand status.

  • Series: 74HCT
  • Package: 14-TSSOP (0.173", 4.40mm Width)
  • Mounting: SMD

You May Also Be Interested in

Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Lowest to $0.9196
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
Microchip Technology
IC DIVIDER BY 2 1-BIT 8MSOP
Lowest to $4.3657
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $0.8898
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 16DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess