EN
  • EN
  • DE
  • IT

74LVC163DB,118

Part No 74LVC163DB,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Counters, Dividers
Description IC SYNC 4BIT BIN COUNTER 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74LVC
Packaging Reel package
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Synchronous
Timing Synchronous
Count Rate 150MHz
Operating Supply Voltage 1.2 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SSOP (0.209", 5.30mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 765655-74LVC163DB,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC163DB,118 CAD Model

Description

The 765655-74LVC163DB,118 integrated circuit (IC) component from the 74LVC series, manufactured by Nexperia USA Inc., has the following specifications:

  • Series: 74LVC
  • Logic Type: Binary Counter
  • Reset: Synchronous
  • Timing: Synchronous
  • Count Rate: 150MHz

You May Also Be Interested in

Microchip Technology
IC DIVIDER BY 2 1-BIT 8MSOP
Lowest to $4.3657
Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053
Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT4040DB - BINARY CO
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $0.2038
Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Lowest to $0.9196
Nexperia USA Inc.
IC BINARY COUNTER 12BIT 16DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess