EN
  • EN
  • DE

74LVC2G08DC-Q100H

Part No 74LVC2G08DC-Q100H
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC GATE AND 2CH 2-INP 8VSSOP  /  AND Gate IC 2 Channel 8-VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100, 74LVC
Package Tape & Reel (TR)
Logic Type AND Gate
Number of Circuits 2
Number of Inputs 2
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 4 µA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 0.95V ~ 3.4V
Max Propagation Delay @ V, Max CL 3.8ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 8-VSSOP
Package / Case 8-VFSOP (0.091", 2.30mm Width)
Base Product Number 74LVC2G08
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935301554125
Standard Package 3,000
Win Source Part Number 1040587-74LVC2G08DC-Q100H
Ultra Librarian 3D Model Ultra Librarian 74LVC2G08DC-Q100H CAD Model

Description

The 74LVC2G08DC-Q100H is a dual 2-input AND gate manufactured by Nexperia. This device is part of the 74LVC logic family, known for its low-voltage operation and high-speed performance. It is designed for use in automotive applications and meets the stringent requirements of the Automotive Electronics Council (AEC-Q100) qualification.

Applications:

  • Automotive Electronics: Used in various automotive control systems and modules.
  • Logic Gates: Employed in digital logic circuits for performing AND operations.
  • Signal Routing: Utilized for controlling signal flow in electronic systems.
  • Data Processing: Used in data processing circuits for performing logical operations.

Features:

  • Dual 2-Input AND Gate: Provides two independent AND gates in a single package.
  • Low-Voltage Operation: Operates at low voltage levels, reducing power consumption.
  • High-Speed Performance: Offers fast switching speeds for high-frequency applications.
  • AEC-Q100 Qualified: Meets the stringent requirements of the Automotive Electronics Council.

Benefits:

  • Improved Logic Functionality: Enhances digital logic circuits with reliable AND operations.
  • Reduced Power Consumption: Low-voltage operation minimizes power consumption.
  • Increased Speed: Fast switching speeds enable high-frequency operation.
  • Enhanced Reliability: AEC-Q100 qualification ensures reliable performance in automotive environments.

Additional Details:

The 74LVC2G08DC-Q100H typically comes in a small surface-mount package. It is important to consult the manufacturer's datasheet for detailed specifications, including supply voltage range, operating temperature range, and propagation delay, to ensure proper operation and reliability. The device's characteristics make it well-suited for automotive applications requiring low-power, high-speed logic functions.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2566 $59.0180
550+ $0.2106 $115.8300
850+ $0.2040 $173.4000
1,175+ $0.1974 $231.9450
1,515+ $0.1908 $289.0620
2,030+ $0.1711 $347.3330
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,810 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess