EN
  • EN
  • DE

BAS101S,215

Part No BAS101S,215
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 300V 200MA SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Series Connection
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 300V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 150nA @ 250V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 1022027-BAS101S,215
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BAS101S,215 CAD Model

Description

The BAS101S,215 is a standard diode manufactured by Nexperia USA Inc.

  • Win Source Part Number: 1022027
  • Case/Package: TO-236AB (SOT23)
  • Voltage - DC Reverse (Vr) (Max): 300V
  • Current - Average Rectified (Io) (per diode): 200mA (DC)
  • Supply and Demand: Limited
  • Popularity: Medium

You May Also Be Interested in

Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1920 $50.8800
635+ $0.1576 $100.0760
985+ $0.1527 $150.4095
1,355+ $0.1477 $200.1335
1,755+ $0.1428 $250.6140
2,345+ $0.1280 $300.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 273,500 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess