EN
  • EN
  • DE

BC847A,215

Part No BC847A,215
Manufacturer Nexperia USA Inc.
Catalog RF Transistors (BJT)
Description TRANS NPN 45V 0.1A TO236AB  /  Bipolar (BJT) Transistor NPN 45 V 100 mA 100MHz 250 mW Surface Mount TO-236AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Transistor Type NPN
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 45 V
Vce Saturation (Max) @ Ib, Ic 400mV @ 5mA, 100mA
Current - Collector Cutoff (Max) 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 110 @ 2mA, 5V
Power - Max 250 mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
Base Product Number BC847
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names BC847A T/R,568-4867-2,568-4867-1-ND,568-4867-6,568-4867-2-ND,933589580215,568-4867-6-ND,BC847A T/R-ND,568-4867-1,1727-4240-2,1727-4240-1,BC847A,215-ND,1727-4240-6,BC847A215
Standard Package 3,000
Win Source Part Number 1048404-BC847A,215
Ultra Librarian 3D Model Ultra Librarian BC847A,215 CAD Model

Description

The Nexperia USA Inc. BC847A,215 is an NPN bipolar transistor that is designed for use in discrete semiconductor products.

  • Collector-Emitter Breakdown Voltage: 45V
  • Maximum Collector Current: 100 mA
  • DC Current Gain: 110 @ 2mA, 5V
  • Package: TO-236-3, SC-59, SOT-23-3
  • Mounting: Surface mounting
  • Frequency Transition: 100MHz
  • Temperature Range: 150°C (TJ)
  • Compliance: AEC-Q101 compliant

You May Also Be Interested in

CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Lowest to $2.3459
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Lowest to $2.3459
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
2,420+ $0.0207 $50.0940
5,885+ $0.0170 $100.0450
9,095+ $0.0165 $150.0675
12,580+ $0.0159 $200.0220
16,235+ $0.0154 $250.0190
21,740+ $0.0138 $300.0120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 198,970 pieces
MOQ: 2420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess