EN
  • EN
  • DE

BC847BPN,125

Part No BC847BPN,125
Manufacturer Nexperia USA Inc.
Catalog RF Transistors (BJT)
Description TRANS NPN/PNP 45V 0.1A 6TSSOP  /  Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 300mW Surface Mount 6-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Transistor Type NPN, PNP
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 45V
Vce Saturation (Max) @ Ib, Ic 300mV @ 5mA, 100mA
Current - Collector Cutoff (Max) 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 200 @ 2mA, 5V
Power - Max 300mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package 6-TSSOP
Base Product Number BC847
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names BC847BPN,125-ND,568-7999-6,BC847BPN125,568-7999-6-ND,1727-6191-6,568-7999-1,568-7999-2,1727-6191-2,934042530125,1727-6191-1,568-7999-2-ND,568-7999-1-ND
Standard Package 3,000
Win Source Part Number 1048409-BC847BPN,125
Ultra Librarian 3D Model Ultra Librarian BC847BPN,125 CAD Model

Description

The BC847BPN,125 is a NPN and PNP bipolar transistor array, designed for use in automotive applications.

  • Maximum Voltage: 45V
  • Maximum Power: 300mW
  • DC Current Gain: 200 @ 2mA and 5V
  • Vce Saturation: 300mV @ 5mA and 100mA
  • Cutoff Current: 15nA (ICBO)
  • Frequency Transition: 100MHz
  • Package/Case: 6-TSSOP, SC-88, SOT-363
  • Supplier Device Package: 6-TSSOP
  • Operating Temperature Range: 150°C (TJ)
  • Suitable Alternative: BC847PN-7-F, BC847BS-7-F, SBC847CDW1T1G, UMB10NTN, DDC114EU-7-F, and RN1905,LF(CT)

You May Also Be Interested in

CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output

Pricing & Ordering

Quantity Unit Price Ext. Price
970+ $0.0518 $50.2460
2,060+ $0.0486 $100.1160
3,200+ $0.0469 $150.0800
4,580+ $0.0437 $200.1460
5,955+ $0.0420 $250.1100
7,430+ $0.0404 $300.1720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 332,150 pieces
MOQ: 970 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess