EN
  • EN
  • DE

BC847QAPNZ

Part No BC847QAPNZ
Manufacturer Nexperia USA Inc.
Catalog RF Transistors (BJT)
Description TRANS NPN/PNP 45V 0.1A 6DFN / Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 350mW Surface Mount DFN1010B-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Transistor Type NPN, PNP
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 45V
Vce Saturation (Max) @ Ib, Ic 100mV @ 500µA, 10mA
Current - Collector Cutoff (Max) 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 200 @ 2mA, 5V
Power - Max 350mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case 6-XFDFN Exposed Pad
Supplier Device Package DFN1010B-6
Base Product Number BC847
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names 934067159147,BC847QAPN,568-10931-6,1727-1460-2,1727-1460-1,568-10931-6-ND,568-10931-2-ND,568-10931-1-ND,568-10931-2,568-10931-1,1727-1460-6
Standard Package 5,000
Win Source Part Number 1048413-BC847QAPNZ
Ultra Librarian 3D Model Ultra Librarian BC847QAPNZ CAD Model

Description

The BC847QAPNZ is an NPN, PNP bipolar transistor array from Nexperia USA Inc. that is part of the automotive AEC-Q101 series.

  • Package: Tape and reel
  • Standard Package: 5,000
  • Maximum Power: 350mW
  • Maximum Collector Current: 100mA
  • Voltage at Collector-Emitter Breakdown: 45V
  • DC Current Gain: 200 @ 2mA and 5V
  • Current Cutoff: 15nA
  • Transition Frequency: 100MHz
  • Mounting: SMD (SMT)
  • Package/Case: 6-XFDFN Exposed Pad
  • Supplier Device Package: DFN1010B-6
  • Operating Temperature Range: 150 degrees Celsius (TJ)
  • Cross-Reference: BC847BW-7-F, BC847PN-7-F, BC857BT-7-F, MMBTA20LT1G, and MMBTA20LT1

You May Also Be Interested in

Panasonic
TRANS 2NPN 50V 100MA MINI6-G4-B
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,10W,3.1
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 60V
Need more? Email Us
Broadcom Limited
RF TRANS NPN 12V 8GHZ DIE
Lowest to $250.7519
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4552 $50.9320
85+ $1.1941 $101.4985
130+ $1.1567 $150.3710
180+ $1.1194 $201.4920
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess