EN
  • EN
  • DE

BC850CW,115

Part No BC850CW,115
Manufacturer Nexperia USA Inc.
Catalog RF Transistors (BJT)
Description TRANS NPN 45V 0.1A SOT323  /  Bipolar (BJT) Transistor NPN 45 V 100 mA 100MHz 200 mW Surface Mount SOT-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Transistor Type NPN
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 45 V
Vce Saturation (Max) @ Ib, Ic 600mV @ 5mA, 100mA
Current - Collector Cutoff (Max) 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 420 @ 2mA, 5V
Power - Max 200 mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-70, SOT-323
Supplier Device Package SOT-323
Base Product Number BC850
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names 934022080115,BC850CW T/R,1727-4861-6,2156-BC850CW,115-NEX,1727-4861-2,BC850CW,115-ND,1727-4861-1,568-6076-6-ND,568-6076-1-ND,568-6076-2-ND,568-6076-1,568-6076-2,NEXNEXBC850CW,115,568-6076-6,BC850CW T/R-ND
Standard Package 3,000
Win Source Part Number 1048422-BC850CW,115
Ultra Librarian 3D Model Ultra Librarian BC850CW,115 CAD Model

Description

The BC850CW,115 is a NPN Bipolar Transistor from Nexperia USA Inc. It is a part of the Automotive, AEC-Q101 series and is packaged in Tape & Reel.

  • Maximum Power: 200 mW
  • Maximum Collector-Emitter Breakdown Voltage: 45 V
  • Maximum Collector Current: 100 mA
  • Transistor Type: NPN
  • Vce Saturation: 600mV @ 5mA, 100mA
  • Maximum Collector Cutoff: 15nA (ICBO)
  • DC Current Gain (hFE): 420 @ 2mA, 5V
  • Frequency-Transition: 100MHz
  • Package/Case: SC-70, SOT-323
  • Supplier Device Package: SOT-323
  • Temperature Range for Operating: 150°C (TJ)
  • Alternative Parts: BC847BW-7-F, BC847CW-7-F, BC847AW-7-F, DTC113ZUAT106, DTC144TUAT106, and FJX3014RTFBC850CW,115
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH Unaffected
  • HTSUS: 8541.21.0075

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,90W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
795+ $0.0631 $50.1645
1,935+ $0.0518 $100.2330
2,990+ $0.0502 $150.0980
4,120+ $0.0486 $200.2320
5,335+ $0.0469 $250.2115
7,130+ $0.0421 $300.1730
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,790 pieces
MOQ: 795 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess