EN
  • EN
  • DE

BC857A,215

Part No BC857A,215
Manufacturer Nexperia USA Inc.
Catalog RF Transistors (BJT)
Description TRANS PNP 45V 0.1A TO236AB  /  Bipolar (BJT) Transistor PNP 45 V 100 mA 100MHz 250 mW Surface Mount TO-236AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Transistor Type PNP
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 45 V
Vce Saturation (Max) @ Ib, Ic 650mV @ 5mA, 100mA
Current - Collector Cutoff (Max) 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 125 @ 2mA, 5V
Power - Max 250 mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
Base Product Number BC857
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names BC857A,215-ND,2156-BC857A,215-NEX,1727-4867-2,568-6082-6-ND,568-6082-1-ND,568-6082-2-ND,1727-4867-1,933589750215,568-6082-1,568-6082-2,568-6082-6,BC857A T/R-ND,NEXNXPBC857A,215,BC857A T/R,1727-4867-6
Standard Package 3,000
Win Source Part Number 1159276-BC857A,215
Ultra Librarian 3D Model Ultra Librarian BC857A,215 CAD Model

Description

The BC857A,215 is a PNP bipolar transistor designed for use in automotive applications.

  • Maximum Power Rating: 250mW
  • Maximum Collector-Emitter Breakdown Voltage: 45V
  • Maximum Collector Current: 100mA
  • DC Current Gain: 125 @ 2mA and 5V
  • Package: TO-236-3, SC-59, SOT-23-3
  • Packaging: Tape and Reel
  • Vce Saturation: 650mV @ 5mA and 100mA

You May Also Be Interested in

NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
2,350+ $0.0213 $50.0550
5,030+ $0.0199 $100.0970
7,775+ $0.0193 $150.0575
11,175+ $0.0179 $200.0325
14,535+ $0.0172 $250.0020
18,075+ $0.0166 $300.0450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 281,520 pieces
MOQ: 2350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess