EN
  • EN
  • DE

BCM856BSF

Part No BCM856BSF
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays
Description BCM856BS/SOT363/SC-88
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 26 Weeks
Features Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 200mW Surface Mount 6-TSSOP
Manufacturer Nexperia USA Inc.
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package 6-TSSOP
Family Name BCM856
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913078-BCM856BSF
Ultra Librarian 3D Model Ultra Librarian BCM856BSF CAD Model

Description

The BCM856BSF is a surface mount 6-TSSOP bipolar (BJT) transistor array that offers 2 PNP (Dual), 65V, 100mA, and 100MHz.

  • Manufacturer: Nexperia USA Inc.
  • Mounting Type: Surface Mount
  • Package: 6-TSSOP
  • Type: Bipolar (BJT) Transistor Array
  • Configuration: 2 PNP (Dual)
  • Voltage: 65V
  • Current: 100mA
  • Frequency: 100MHz
  • Category: Discrete Semiconductor Products
  • Operating Temperature: 150°C (TJ)
  • Family: BCM856
  • Supply and Demand: Balanced
  • Package Type: Reel-TR
  • Quantity per Package: 10000
  • MSL Level: 1
  • REACH: Unaffected
  • Alternate Part Numbers: 568-12027-2, PUSB2X4YH-ND, 1727-1987-2, 568-12027-1, 1727-1987-1, 568-12027-1-ND, 568-12027-6, 568-12027-2-ND, 568-12027-6-ND, and 934067937125

You May Also Be Interested in

Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509
Panasonic
TRANS 2NPN 12V 0.03A MINI6
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A SMINI6
Lowest to $0.1445
Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Panasonic
TRANS 2PNP 50V 0.1A SSMINI6
Lowest to $0.3236
Panasonic
TRANS 2NPN 50V 0.1A SMINI5
Lowest to $0.1445
Rohm Semiconductor
NPN+NPN GENERAL PURPOSE AMPLIFIC
Lowest to $0.0724
Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess